IEEE - Institute of Electrical and Electronics Engineers, Inc. - 106-1972
IEEE Standard Test procedure for Test Procedure for Toroidal Magnetic Amplifier Cores (Including Core Material Data)
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 21 November 1972 |
| Status: | inactive |
| Page(s): | 1 - 22 |
| ISBN (Online): | 978-1-5044-0144-9 |
| DOI: | 10.1109/IEEESTD.1972.7361714 |
Regular:
The purposes of this standard are (1) to standardize the measurement procedures and electrical test values for two circuits that are often used to match and grade magnetic cores intended for use... View More
Document History
January 1, 1995
Film Tension in 35-mm Motion-Picture Systems Operating Under 0.9 m/s (180 ft/min)
1.1 This practice specifies the film tension needed to transport 35-mm motion-picture film through a film-handling system operating under 0.9 m/s (180 ft/min) while minimizing conditions that...
106-1972
November 21, 1972
IEEE Standard Test procedure for Test Procedure for Toroidal Magnetic Amplifier Cores (Including Core Material Data)
The purposes of this standard are (1) to standardize the measurement procedures and electrical test values for two circuits that are often used to match and grade magnetic cores intended for use in...