Society of Motion Picture and Television Engineers - RP 106:1994

Film Tension in 35-mm Motion-Picture Systems Operating Under 0.9 m/s (180 ft/min)

active - Reaffirmed
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 1 January 1995
Status: active
Page(s): 1
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture equipment): 37.060.10
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Electronic): 978-1-61482-133-5
DOI: 10.5594/SMPTE.RP106.1994
Standard:

1.1 This practice specifies the film tension needed to transport 35-mm motion-picture film through a film-handling system operating under 0.9 m/s (180 ft/min) while minimizing conditions that... View More

Document History

RP 106:1994
January 1, 1995
Film Tension in 35-mm Motion-Picture Systems Operating Under 0.9 m/s (180 ft/min)
1.1 This practice specifies the film tension needed to transport 35-mm motion-picture film through a film-handling system operating under 0.9 m/s (180 ft/min) while minimizing conditions that...
November 21, 1972
IEEE Standard Test procedure for Test Procedure for Toroidal Magnetic Amplifier Cores (Including Core Material Data)
The purposes of this standard are (1) to standardize the measurement procedures and electrical test values for two circuits that are often used to match and grade magnetic cores intended for use in...
Advertisement