IEEE - Institute of Electrical and Electronics Engineers, Inc. - 97-1969
IEEE Recommended Practice for Specifying Service Conditions in Electrical Standards
inactive
-
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 December 1969 |
| Status: | inactive |
| Page Count: | 9 |
| Page(s): | 1 - 9 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ISBN (Online): | 978-0-7381-4428-3 |
| DOI: | 10.1109/IEEESTD.1969.120203 |
Standard:
This document has been prepared as a guide for technical committees to use when standards are being prepared or revised, with the object of obtaining consistency, as far as practicable, among the... View More
Document History
November 8, 2004
Motion-Picture Film (16-mm) — 200-Mil Edge Position — Magnetic Audio Record
This standard specifies the position, dimensions, and reproducing speed of the nominal 0.200-in (5.08-mm) magnetic audio record on 16-mm motion-picture film.
July 26, 2002
Specifications for Flutter Test Film for 35-mm Audio Reproducers, Photographic Type
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture photographic audio reproducers operating at 90 ft (27.4 m) per minute.
97-1969
November 1, 1967
IEEE Recommended Practice for Specifying Service Conditions in Electrical Standards
This document has been prepared as a guide for technical committees to use when standards are being prepared or revised, with the object of obtaining consistency, as far as practicable, among the...