IEEE - Institute of Electrical and Electronics Engineers, Inc. - 257-1964
IEEE Technical Committee Report on Recommended Practices for Burst Measurements in the Time Domain
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 May 1964 |
| Status: | inactive |
| Page(s): | 1 - 12 |
| ISBN (Online): | 978-1-5044-0228-6 |
| DOI: | 10.1109/IEEESTD.1964.7385412 |
Regular:
The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified... View More
Standard:
The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified... View More
Document History
June 22, 1998
Motion-Picture Film (35-mm) — Stereoscopic Prints with Vertically Positioned Subframes — Projectable Image Areas
This standard specifies the maximum dimensions of the film image area intended for projection from a 35-mm motion-picture film using vertically positioned subframes for stereoscopic projection, and...
257-1964
May 15, 1964
IEEE Technical Committee Report on Recommended Practices for Burst Measurements in the Time Domain
The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified as...