IEEE - Institute of Electrical and Electronics Engineers, Inc. - 83-1963
IEEE Test Procedure for Radial Power Factor Tests on Insulating Tapes in Paper-Insulated Power Cable
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1963 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
| ISBN (Online): | 0-7381-2392-7 |
| DOI: | 10.1109/IEEESTD.1963.119203 |
Standard:
A test procedure for determining the radial power factor of insulating tapes in power cable is presented. Three-terminal type electrodes are mounted in a test cell and pressure is applied to the... View More
Document History
February 8, 1996
For Motion-Picture Film (16-mm) — Edge Numbers — Location and Spacing
(1.1) Specifications — This standard defines the location within which edge numbers will appear on 16-mm motion-picture film. The maximum interval between successive numbers is also specified. (1.2)...
January 1, 1996
Specifications of Tracking-Control Record for 1-in Type B Helical-Scan Television Analog Recording
This practice specifies the recorded relationships among the tracking control signal, the edit pulse signal, and the video signal for 1-in type B helical-scan video tape recordings.
83-1963
January 1, 1963
IEEE Test Procedure for Radial Power Factor Tests on Insulating Tapes in Paper-Insulated Power Cable
A test procedure for determining the radial power factor of insulating tapes in power cable is presented. Three-terminal type electrodes are mounted in a test cell and pressure is applied to the...