IEEE - Institute of Electrical and Electronics Engineers, Inc. - 92
AIEE Recommended Practice for A-C System Voltage Nomenclature for Industrial and Commercial Power Systems
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 23 December 1962 |
| Status: | inactive |
| Page(s): | 1 - 9 |
| ISBN (Online): | 978-1-5044-0827-1 |
| DOI: | 10.1109/IEEESTD.1962.7439701 |
Regular:
Nomenclature for alternating-current system voltage should include designations for nominal system voltages and, associated with each nominal voltage: (1) an identification of the minimum and... View More
Standard:
Nomenclature for alternating-current system voltage should include designations for nominal system voltages and, associated with each nominal voltage: (1) an identification of the minimum and... View More
Document History
January 31, 1995
Specifications for Audio Level and Multifrequency Test Films for 8-mm Type S Audio Reproducers, Magnetic Type
This practice specifies two audio frequency test films to be used for adjusting the sensitivity and frequency response of 8-mm type S motion-picture magnetic audio reproducers; one operating at 24...
92
December 23, 1962
AIEE Recommended Practice for A-C System Voltage Nomenclature for Industrial and Commercial Power Systems
Nomenclature for alternating-current system voltage should include designations for nominal system voltages and, associated with each nominal voltage: (1) an identification of the minimum and maximum...