IEEE - Institute of Electrical and Electronics Engineers, Inc. - 143-1954
IEEE Guide for Ground Fault Neutralizers, Grounding of Sychronous Generation Systems, Application and Neutral Grounding of Transmission Systems
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 January 1954 |
| Status: | superseded |
| Page(s): | 1 - 36 |
| ISBN (Electronic): | 978-1-5044-0162-3 |
| DOI: | 10.1109/IEEESTD.1954.7366741 |
Standard:
Improvement in service reliability is a factor in power transmission and distribution which has received considerable emphasis in recent years. Several means for obtaining improvement in service... View More
Document History
November 8, 2004
Specifications for Type U Audio Level and Multifrequency Test Film for 35-mm Striped Four-Track Release Print Audio Reproducers, Magnetic Type
(1.1) This practice specifies a type U audio frequency test film to be used for adjusting the mechanical and electrical parameters of 35-mm motion-picture magnetic audio reproducers intended for...
October 6, 1994
For Motion-Picture Film (8-mm Type R) — Length of Film on Camera Spools — 25-Ft Capacity
This standard describes the total length and the photographically useful length of raw film supplied on an 8-mm type R motion-picture camera spool of 25-ft (7.6-m) nominal capacity.
143-1954
January 12, 1954
IEEE Guide for Ground Fault Neutralizers, Grounding of Sychronous Generation Systems, Application and Neutral Grounding of Transmission Systems
Improvement in service reliability is a factor in power transmission and distribution which has received considerable emphasis in recent years. Several means for obtaining improvement in service...