IEC - International Electrotechnical Commission - IEC 60127-8:2018
Miniature fuses - Part 8: Fuse resistors with particular overcurrent protection
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 June 2018 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
IEC 60127-8:2018 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of... View More
Document History
IEC 60127-8:2018
June 26, 2018
Miniature fuses - Part 8: Fuse resistors with particular overcurrent protection
IEC 60127-8:2018 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of...