IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-3:2017/Amd 7-2017

ISO/IEC/IEEE International Standard for Ethernet Amendment 7: Media Access Control Parameters, Physical Layers, and Management Parameters for 2.5 Gb/s and 5 Gb/s Operation, Types 2.5GBASE-T and 5GBASE-T

active
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 16 March 2018
Status: active
Page(s): 1 - 188
ISBN (Electronic): 978-1-5044-4774-4
DOI: 10.1109/IEEESTD.2018.8323451
Standard:

Protocols, procedures, and managed objects to allow IEEE 802.11 media to provide internal connections within bridged networks, as well as access to bridged networks, are provided in this... View More

Document History

8802-3:2017/Amd 7-2017
March 16, 2018
ISO/IEC/IEEE International Standard for Ethernet Amendment 7: Media Access Control Parameters, Physical Layers, and Management Parameters for 2.5 Gb/s and 5 Gb/s Operation, Types 2.5GBASE-T and 5GBASE-T
Protocols, procedures, and managed objects to allow IEEE 802.11 media to provide internal connections within bridged networks, as well as access to bridged networks, are provided in this amendment.
Advertisement