IEC - International Electrotechnical Commission - IEC 61189-2-630:2018
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-630: Test methods for materials for interconnection structures - Moisture absorption after pressure vessel conditioning
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 June 2018 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
IEC 61189-2-630:2018 specifies a test method to determine the amount of water absorbed by metal-clad laminates after conditioning in a pressure vessel for 1 h, 2 h, 3 h, 4 h or 5 h.
Document History
IEC 61189-2-630:2018
June 5, 2018
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-630: Test methods for materials for interconnection structures - Moisture absorption after pressure vessel conditioning
IEC 61189-2-630:2018 specifies a test method to determine the amount of water absorbed by metal-clad laminates after conditioning in a pressure vessel for 1 h, 2 h, 3 h, 4 h or 5 h.