IEC - International Electrotechnical Commission - ISO/IEC 23091-3:2018
Information technology - Coding-independent code points - Part 3: Audio
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 April 2018 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23091-3:2018 defines various code points and fields that establish properties of an audio stream that are independent of the compression encoding and bit rate. These properties could... View More
Document History
April 12, 2022
Amendment 1 - Information technology - Coding-independent code points - Part 3: Audio - Headphone support
A description is not available for this item.
ISO/IEC 23091-3:2018
April 11, 2018
Information technology - Coding-independent code points - Part 3: Audio
ISO/IEC 23091-3:2018 defines various code points and fields that establish properties of an audio stream that are independent of the compression encoding and bit rate. These properties could describe...