IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-A:2015/AMD1:2018
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part A: Overview and architecture - Allocation of Uniform Resource Name (URN) values in IEEE 802® standards
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 April 2018 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Networking): | 35.110 |
Document History
February 14, 2019
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Overview and Architecture - Local medium access control (MAC) address usage
A description is not available for this item.
ISO/IEC/IEEE 8802-A:2015/AMD1:2018
April 27, 2018
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part A: Overview and architecture - Allocation of Uniform Resource Name (URN) values in IEEE 802® standards
A description is not available for this item.
December 1, 2015
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Overview and Architecture
ISO/IEC/IEEE 8802-A:2015 contains descriptions of the IEEE 802® standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802...