IEC - International Electrotechnical Commission - IEC 62386-224:2018
Digital addressable lighting interface - Part 224: Particular requirements for control gear - Non-replaceable light source (device type 23)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 March 2018 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62386-224:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC... View More
Document History
IEC 62386-224:2018
March 22, 2018
Digital addressable lighting interface - Part 224: Particular requirements for control gear - Non-replaceable light source (device type 23)
IEC 62386-224:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC...