IEEE - Institute of Electrical and Electronics Engineers, Inc. - P187/D2, Nov 2017
IEEE Draft Standard Measurement Methods of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 4 December 2017 |
| Status: | inactive |
| Page(s): | 1 - 28 |
| ICS Code (Emission): | 33.100.10 |
| ISBN (Electronic): | 978-1-5044-4549-8 |
Standard:
Spurious radiation from sound and television broadcast receivers are possible sources of interference with other radio services. This standard describes the potential sources of spurious radiation... View More
Document History
May 31, 2018
IEEE Standard for Measurement of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
Spurious radiation from sound and television broadcast receivers are possible sources of interference with other radio services. This standard describes the potential sources of spurious radiation...
P187/D2, Nov 2017
December 4, 2017
IEEE Draft Standard Measurement Methods of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
Spurious radiation from sound and television broadcast receivers are possible sources of interference with other radio services. This standard describes the potential sources of spurious radiation...
January 1, 2017
IEEE Draft Standard Measurement Methods of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9 kHz to 40 GHz
Spurious radiation from sound and television broadcast receivers are possible sources of interference with other radio services. This standard describes the potential sources of spurious radiation...
May 7, 2004
IEEE Standard Measurement Methods of Emissions from FM and Television Broadcast Receivers in the Frequency Range of 9kHz to 40GHz
(Revision of IEEE Std 187-1990) Abstract: Spurious radiation from sound and television broadcast receivers of the superheterodyne type are possible sources of interference with other radio services....
December 6, 1995
Center, Aspect Ratio and Blanking of Video Images
Most video standards documents specify tolerances for individual picture blanking edges; center and aspect ratio are only implied by nominal blanking values, and vary as the blanking edges move...
November 19, 1990
IEEE Standard on Radio Receivers: Open Field Method of Measurement of Spurious Radiation from FM and Television Broadcast Receivers
Superseded by 187-2003. IEEE Standard on Radio Receivers: Open Field Method of Measurement of Spurious Radiation from FM and Television Broadcast Receivers, describes the potential sources of...
January 1, 1951
IEEE Standard on Radio Receivers: Open Field Method of Measurement of Spurious Radiation From Frequency Modulation and Television Broadcast Receivers
Modern broadcast radio receivers of the superheterodyne type are frequently sources of spurious radiation from the local oscillator, which radiation may cause severe interference with other services....