IEC - International Electrotechnical Commission - IEC PAS 63151:2018

Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Vector measurement-based systems (Frequency range of 30 MHz to 6 GHz)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 January 2018
Status: withdrawn
Page Count: 127
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Radiation measurements): 17.240
abstract:

IEC PAS 63151:2018(E) specifies protocols and test procedures for the reproducible measurement of the peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of the... View More

Document History

IEC PAS 63151:2018
January 15, 2018
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Vector measurement-based systems (Frequency range of 30 MHz to 6 GHz)
IEC PAS 63151:2018(E) specifies protocols and test procedures for the reproducible measurement of the peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of the...
Advertisement