IEC - International Electrotechnical Commission - IEC 61347-2-14:2018
Lamp controlgear - Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2018 |
| Status: | published |
| Page Count: | 72 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 61347-2-14:2018 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies... View More
Document History
IEC 61347-2-14:2018
February 27, 2018
Lamp controlgear - Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps
IEC 61347-2-14:2018 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies deviating...