IEC - International Electrotechnical Commission - IEC 60310:2016/COR1:2018
Corrigendum 1 - Railway applications - Traction transformers and inductors on board rolling stock
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 February 2018 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
IEC 60310:2016/COR1:2018
February 14, 2018
Corrigendum 1 - Railway applications - Traction transformers and inductors on board rolling stock
A description is not available for this item.
January 27, 2016
Railway applications - Traction transformers and inductors on board rolling stock
IEC 60310:2016 applies to traction and auxiliary power transformers installed on board rolling stock and to the various types of power inductors inserted in the traction and auxiliary circuits of...
February 9, 2004
Railway applications - Traction transformers and inductors on board rolling stock
Applies to traction transformers installed on board rolling stock and to the various types of inductors inserted in the power and auxiliary circuits of electric vehicles.
November 29, 1991
Traction transformers and inductors
Applies to traction transformers on single-phase a.c. line-side powered vehicles and to the various types of inductors inserted in the power or auxiliary circuits of electric vehicles including...
January 1, 1969
Traction transformers and inductors
Applies to traction transformers on single-phase a.c. line-side powered vehicles and to the various types of inductors inserted in the power or auxiliary circuits of electric vehicles including...