IEC - International Electrotechnical Commission - ISO 7929:1985
Information processing - Magnetic disk for data storage devices - 83 000 flux transitions per track, 130 mm (5.12 in) outer diameter, 40 mm (1.57 in) inner diameter
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 May 1985 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Specifies mechanical, physical and magnetic characteristics of a lubricated disk of 130 mm (5,12 in) outer diameter and 40 mm (1,57 in) inner diameter to be mounted on data storage devices.... View More
Document History
ISO 7929:1985
May 3, 1985
Information processing - Magnetic disk for data storage devices - 83 000 flux transitions per track, 130 mm (5.12 in) outer diameter, 40 mm (1.57 in) inner diameter
Specifies mechanical, physical and magnetic characteristics of a lubricated disk of 130 mm (5,12 in) outer diameter and 40 mm (1,57 in) inner diameter to be mounted on data storage devices. Defines...