IEC - International Electrotechnical Commission - IEC 62031:2018

LED modules for general lighting - Safety specifications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 March 2018
Status: published
Page Count: 46
ICS Code (Other standards related to lamps): 29.140.99
ICS Code (Other semiconductor devices): 31.080.99
abstract:

IEC 62031:2018 is also available as IEC 62031:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 62031:2018
March 8, 2018
LED modules for general lighting - Safety specifications
IEC 62031:2018 is also available as IEC 62031:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 8, 2018
LED modules for general lighting - Safety specifications
IEC 62031:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 19, 2014
Amendment 2 - LED modules for general lighting - Safety specifications
A description is not available for this item.
LED modules for general lighting - Safety specifications
IEC 62031:2008+A1:2012+A2:2014 specifies general and safety requirements for light-emitting diode (LED) modules: - LED modules without integral control gear for operation under constant voltage,...
October 30, 2012
Amendment 1 - LED modules for general lighting - Safety specifications
A description is not available for this item.
October 30, 2012
LED modules for general lighting - Safety specifications
IEC 62031:2008+A1:2012 specifies general and safety requirements for light-emitting diode (LED) modules: - LED modules without integral control gear for operation under constant voltage, constant...
January 15, 2008
LED modules for general lighting - Safety specifications
This International Standard specifies general and safety requirements for light-emitting diode (LED) modules: - LED modules without integral control gear for operation under constant voltage,...
Advertisement