IEC - International Electrotechnical Commission - IEC 61643-352:2018
Components for low-voltage surge protection - Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 January 2018 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Other equipment for telecommunication systems): | 33.040.99 |
abstract:
IEC 61643-352:2018 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These... View More
Document History
IEC 61643-352:2018
January 10, 2018
Components for low-voltage surge protection - Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
IEC 61643-352:2018 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These...