IEC - International Electrotechnical Commission - IEC 60317-73:2018
Specifications for particular types of winding wires - Part 73: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 200
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2018 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-73:2018 specifies the requirements of enamelled rectangular aluminium winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,... View More
Document History
IEC 60317-73:2018
February 27, 2018
Specifications for particular types of winding wires - Part 73: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 200
IEC 60317-73:2018 specifies the requirements of enamelled rectangular aluminium winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...