IEC - International Electrotechnical Commission - IEC 61754-7-2:2017

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-2: Type MPO connector family - Two fibre rows

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 December 2017
Status: published
Page Count: 36
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61754-7-2:2017 defines the standard interface dimensions for the type MPO family of connectors with two rows of fibres. This first edition of IEC 61754-7-2, along with the first edition of IEC... View More

Document History

IEC 61754-7-2:2017
December 13, 2017
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-2: Type MPO connector family - Two fibre rows
IEC 61754-7-2:2017 defines the standard interface dimensions for the type MPO family of connectors with two rows of fibres. This first edition of IEC 61754-7-2, along with the first edition of IEC...
Advertisement