IEC - International Electrotechnical Commission - ISO/IEC 17025:2017
General requirements for the competence of testing and calibration laboratories
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2017 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
abstract:
ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories.
ISO/IEC 17025:2017 is applicable to all organizations... View More
Document History
ISO/IEC 17025:2017
November 29, 2017
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories. ISO/IEC 17025:2017 is applicable to all organizations performing...
August 15, 2006
Corrigendum 1 - General requirements for the competence of testing and calibration laboratories -
A description is not available for this item.
May 12, 2005
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
December 16, 1999
General requirements for the competence of testing and calibration laboratories
A description is not available for this item.