IEC - International Electrotechnical Commission - ISO 8063-2:1986
Information processing - Data interchange on 6,30 mm (0.25 in) wide magnetic tape cartridge using IMFM recording at 252 ftpmm (6 400 ftpi) - Part 2: Track format and method of recording for data interchange in start/stop mode
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 September 1986 |
| Status: | withdrawn |
| Page Count: | 4 |
| ICS Code (Cassettes and cartridges for magnetic tapes): | 35.220.23 |
abstract:
Specifies the quality of recorded signals as well as the track format of a magnetic tape cartridge with a magnetic tape width of 6,30 mm (0,25 inch) using the IMFM method of recording at 252 ftpmm... View More
Document History
ISO 8063-2:1986
September 19, 1986
Information processing - Data interchange on 6,30 mm (0.25 in) wide magnetic tape cartridge using IMFM recording at 252 ftpmm (6 400 ftpi) - Part 2: Track format and method of recording for data interchange in start/stop mode
Specifies the quality of recorded signals as well as the track format of a magnetic tape cartridge with a magnetic tape width of 6,30 mm (0,25 inch) using the IMFM method of recording at 252 ftpmm (6...