IEC - International Electrotechnical Commission - ISO/IEC 22425:2017

Information technology - Telecommunications and information exchange between systems - NFC-SEC Test Methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 2017
Status: published
Page Count: 29
ICS Code (Networking): 35.110
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 22425:2017 specifies the definitions, rules... View More

Document History

ISO/IEC 22425:2017
November 15, 2017
Information technology - Telecommunications and information exchange between systems - NFC-SEC Test Methods
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 22425:2017 specifies the definitions, rules and...
Advertisement