IEC - International Electrotechnical Commission - ISO 8378-1:1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 December 1986 |
| Status: | withdrawn |
| Page Count: | 16 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Provides the dimensional, physical and magnetic characteristics of 130 mm (5,25 in) flexible disk cartridges for data interchange between EDP systems with modified frequency modulation recording... View More
Document History
ISO 8378-1:1986
December 18, 1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics
Provides the dimensional, physical and magnetic characteristics of 130 mm (5,25 in) flexible disk cartridges for data interchange between EDP systems with modified frequency modulation recording on...