IEC - International Electrotechnical Commission - ISO 8630-3:1987
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 June 1987 |
| Status: | withdrawn |
| Page Count: | 8 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Applies, as part 3 of ISO 8630, to track format B for 80 tracks. Defines the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in ), 13262 ftprad... View More
Document History
November 19, 1992
Corrigendum 1 - Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
A description is not available for this item.
ISO 8630-3:1987
June 18, 1987
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, on 80 tracks on each side - Part 3: Track format B for 80 tracks
Applies, as part 3 of ISO 8630, to track format B for 80 tracks. Defines the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in ), 13262 ftprad flexible...