IEC - International Electrotechnical Commission - IEC 60335-2-60:2017
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 December 2017 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
abstract:
IEC 60335-2-60:2017 is now available as IEC 60335-2-60:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More
Document History
December 14, 2023
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
IEC 60335-2-60:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
December 14, 2023
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
IEC 60335-2-60:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
December 14, 2023
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
IEC 60335-2-60:2023 deals with the safety of electric whirlpool baths for indoor use and whirlpool spas, for household and similar use, their rated voltage being not more than 250 V for single-phase...
December 8, 2017
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
IEC 60335-2-60:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60335-2-60:2017
December 8, 2017
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
IEC 60335-2-60:2017 is now available as IEC 60335-2-60:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
September 19, 2008
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
Deals with the safety of electric whirlpool baths for indoor use, for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
July 23, 2008
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
A description is not available for this item.
January 11, 2005
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas
Deals with the safety of electric whirlpool baths for indoor use, for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
November 22, 2004
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths
A description is not available for this item.
November 20, 2002
Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths
Deals with the safety of electric whirlpool baths for indoor use, for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
September 5, 1997
Safety of household and similar electrical appliances - Part 2: Particular requirements for whirlpool baths
Applies to whirlpool baths for indoor use. It also applies to separate equipment for circulating air or water to baths for household and similar purposes.
February 28, 1990
Safety of household and similar electrical appliances. Part 2: Particular requirements for whirlpool baths and similar equipment
Applies to whirlpool baths for indoor use. It also applies to separate equipment for circulating air or water to baths for household and similar purposes.