IEC - International Electrotechnical Commission - ISO 7487-3:1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 November 1986 |
| Status: | withdrawn |
| Page Count: | 8 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Defines the quality of recorded signals, the track layout, and a track format (format B) to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between data... View More
Document History
May 9, 1991
Corrigendum 1 - Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
A description is not available for this item.
ISO 7487-3:1986
November 20, 1986
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
Defines the quality of recorded signals, the track layout, and a track format (format B) to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between data processing...