IEC - International Electrotechnical Commission - ISO 6596-2:1985

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on one side - Part 2: Track format

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 April 1985
Status: withdrawn
Page Count: 11
ICS Code (Magnetic disks): 35.220.21
abstract:

Includes the quality of magnetic characteristics, track layout, and a track format, used on a 130 mm (5,25 in) flexilble disk cartridge, recorded at 7 958 ftprad on one side using two-frequency... View More

Document History

ISO 6596-2:1985
April 11, 1985
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using two-frequency recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on one side - Part 2: Track format
Includes the quality of magnetic characteristics, track layout, and a track format, used on a 130 mm (5,25 in) flexilble disk cartridge, recorded at 7 958 ftprad on one side using two-frequency...
Advertisement