IEC - International Electrotechnical Commission - ISO 3692:1976
Information processing - Reels and cores for 25,4 mm (1 in) perforated paper tape for information interchange - Dimensions
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 May 1976 |
| Status: | withdrawn |
| Page Count: | 3 |
| ICS Code (Paper cards and tapes): | 35.220.10 |
abstract:
Lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various manufacturers. It is... View More
Document History
ISO 3692:1976
May 3, 1976
Information processing - Reels and cores for 25,4 mm (1 in) perforated paper tape for information interchange - Dimensions
Lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various manufacturers. It is also...