IEC - International Electrotechnical Commission - ISO 9542:1988
Information processing systems - Telecommunications and information exchange between systems - End system to Intermediate system routeing exchange protocol for use in conjunction with the Protocol for providing the connectionless-mode network service (ISO 8473)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 August 1988 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO 9542:1988 Specifies a protocol used by Network... View More
Document History
September 2, 1999
Amendment 1 - Information processing systems - Telecommunications and information exchange between systems - End system to Intermediate system routeing exchange protocol for use in conjunction with the Protocol for providing the connectionless-mode network service (ISO 8473)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO 9542:1988
August 11, 1988
Information processing systems - Telecommunications and information exchange between systems - End system to Intermediate system routeing exchange protocol for use in conjunction with the Protocol for providing the connectionless-mode network service (ISO 8473)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO 9542:1988 Specifies a protocol used by Network Layer...