IEC - International Electrotechnical Commission - ISO 6936:1988
Information processing - Conversion between the two coded character sets of ISO 646 and ISO 6937-2 and the CCITT international telegraph alphabet No. 2 (ITA 2)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 September 1988 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Coding of character sets): | 35.040.10 |
abstract:
Lays down rules for converting between 58 characteristics of CCITT International Telegraph Alphabet No. 2 (Recommendation F.1) and the characters according to the ISO 646 and 6937-2 coded sets.... View More
Document History
ISO 6936:1988
September 9, 1988
Information processing - Conversion between the two coded character sets of ISO 646 and ISO 6937-2 and the CCITT international telegraph alphabet No. 2 (ITA 2)
Lays down rules for converting between 58 characteristics of CCITT International Telegraph Alphabet No. 2 (Recommendation F.1) and the characters according to the ISO 646 and 6937-2 coded sets....