IEC - International Electrotechnical Commission - ISO/IEC 19987:2017
Information technology - EPC Information Services (EPCIS) Standard
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 October 2017 |
| Status: | published |
| Page Count: | 125 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 19987:2017 defines Version 1.2 of EPC Information Services (EPCIS). The goal of EPCIS is to enable disparate applications to create and share visibility event data, both within and across... View More
Document History
ISO/IEC 19987:2017
October 4, 2017
Information technology - EPC Information Services (EPCIS) Standard
ISO/IEC 19987:2017 defines Version 1.2 of EPC Information Services (EPCIS). The goal of EPCIS is to enable disparate applications to create and share visibility event data, both within and across...
September 14, 2015
Information technology - EPC Information services - Specification
ISO/IEC 19987:2015 is a GS1 Standard that defines Version 1.1 of EPC Information Services (EPCIS). The goal of EPCIS is to enable disparate applications to create and share visibility event data,...