IEC - International Electrotechnical Commission - ISO 1113:1979
Information processing - Representation of the 7- bit coded character set on punched tape
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1979 |
| Status: | published |
| Page Count: | 2 |
| ICS Code (Paper cards and tapes): | 35.220.10 |
| ICS Code (Coding of character sets): | 35.040.10 |
abstract:
Provides representation of 7-bit coded character set on punched tape 25,4 mm (1 in) in width. Applicable in conjunction with ISO 646, 1154, 1729.
Document History
ISO 1113:1979
February 1, 1979
Information processing - Representation of the 7- bit coded character set on punched tape
Provides representation of 7-bit coded character set on punched tape 25,4 mm (1 in) in width. Applicable in conjunction with ISO 646, 1154, 1729.