IEC - International Electrotechnical Commission - ISO 962:1974
Information processing - Implementation of the 7- bit coded character set and its 7- bit and 8-bit extensions on 9- track 12,7 mm (0.5 in) magnetic tape
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 November 1974 |
| Status: | published |
| Page Count: | 3 |
| ICS Code (Magnetic tapes): | 35.220.22 |
| ICS Code (Coding of character sets): | 35.040.10 |
abstract:
Specifies the representation of the 7-bit-code and its 7-bit and 8-bit extensions on an 9-track magnetic tape with a width of 12,7 mm (0,5 in).
Document History
ISO 962:1974
November 1, 1974
Information processing - Implementation of the 7- bit coded character set and its 7- bit and 8-bit extensions on 9- track 12,7 mm (0.5 in) magnetic tape
Specifies the representation of the 7-bit-code and its 7-bit and 8-bit extensions on an 9-track magnetic tape with a width of 12,7 mm (0,5 in).