IEC - International Electrotechnical Commission - ISO 1861:1975
Information processing - 7- track, 12,7 mm (0.5 in) wide magnetic tape for information interchange recorded at 8 rpmm (200 rpi)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 February 1975 |
| Status: | withdrawn |
| Page Count: | 7 |
| ICS Code (Magnetic tapes): | 35.220.22 |
abstract:
Specifies a 7-track, 8 rows per mm (rpmm) (200 rows per inch (rpi)) 12,7 mm (0,5 in) wide magnetic tape for interchangeability of tape between information processing systems which utilize 6- and... View More
Document History
ISO 1861:1975
February 6, 1975
Information processing - 7- track, 12,7 mm (0.5 in) wide magnetic tape for information interchange recorded at 8 rpmm (200 rpi)
Specifies a 7-track, 8 rows per mm (rpmm) (200 rows per inch (rpi)) 12,7 mm (0,5 in) wide magnetic tape for interchangeability of tape between information processing systems which utilize 6- and...