IEC - International Electrotechnical Commission - ISO 3407:1983

Information processing - Information interchange on 3,81 mm (0.150 in) magnetic tape cassette at 4 cpmm (100 cpi), phase encoded at 63 ftpmm (1 600 ftpi)

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 December 1983
Status: withdrawn
Page Count: 23
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
abstract:

Defines the characteristics of a 3.81 mm (0.150 in) magnetic tape cassette to provide data interchange and physical interchangeability between information processing systems utilizing the ISO... View More

Document History

ISO 3407:1983
December 1, 1983
Information processing - Information interchange on 3,81 mm (0.150 in) magnetic tape cassette at 4 cpmm (100 cpi), phase encoded at 63 ftpmm (1 600 ftpi)
Defines the characteristics of a 3.81 mm (0.150 in) magnetic tape cassette to provide data interchange and physical interchangeability between information processing systems utilizing the ISO 7-bit...
Advertisement