IEC - International Electrotechnical Commission - ISO 6586:1980
Data processing - Implementation of the ISO 7- bit and 8- bit coded character sets on punched cards
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 November 1980 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Paper cards and tapes): | 35.220.10 |
| ICS Code (Coding of character sets): | 35.040.10 |
abstract:
Defines implementation of ISO 7-bit and 8-bit coded character sets on punched cards as well as the representation of 7-bit and 8-bit combinations on 12-row punched cards. This representation is... View More
Document History
ISO 6586:1980
November 7, 1980
Data processing - Implementation of the ISO 7- bit and 8- bit coded character sets on punched cards
Defines implementation of ISO 7-bit and 8-bit coded character sets on punched cards as well as the representation of 7-bit and 8-bit combinations on 12-row punched cards. This representation is...