IEC - International Electrotechnical Commission - ISO/IEC 29341-27-1:2017
Information technology - UPnP Device Architecture - Part 27-1: Friendly device control protocol - Friendly information update service
published
Buy Now
Organization: | IEC - International Electrotechnical Commission |
Publication Date: | 18 September 2017 |
Status: | published |
Page Count: | 27 |
ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-27-1:2017 is compliant with the UPnP... View More
Document History
ISO/IEC 29341-27-1:2017
September 18, 2017
Information technology - UPnP Device Architecture - Part 27-1: Friendly device control protocol - Friendly information update service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-27-1:2017 is compliant with the UPnP Device...