IEC - International Electrotechnical Commission - IEC 61481:2001/COR2:2005
Corrigendum 2 - Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 July 2005 |
| Status: | replaced |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
IEC 61481:2001/COR2:2005
July 18, 2005
Corrigendum 2 - Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
A description is not available for this item.
June 7, 2004
Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
Is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages from 1 kV to 36 kV a.c. and frequencies from 50 Hz to 60 Hz. This...
April 14, 2004
Amendment 2 - Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
A description is not available for this item.
November 22, 2002
Corrigendum 1 - Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
A description is not available for this item.
June 28, 2002
Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
Is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages from 1 kV to 36 kV a.c. and frequencies from 50 Hz to 60 Hz. This...
May 10, 2002
Amendment 1 - Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
A description is not available for this item.
February 15, 2001
Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
Is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages from 1 kV to 36 kV a.c. and frequencies from 50 Hz to 60 Hz. This...