IEC - International Electrotechnical Commission - IEC 61753-051-3:2001/COR1:2004

Corrigendum 1 - Fibre optic interconnecting devices and passive components performance standard - Part 051-3: Single-mode fibre, plug-style fixed attenuators for Category U - Uncontrolled environment

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 October 2004
Status: revised
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

February 6, 2013
Fibre optic interconnecting devices and passive components - Performance standard - Part 051-3: Single-mode fibre, plug style fixed attenuators for category U - Uncontrolled environment
IEC 61753-051-3: 2013 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorized as meeting the requirements of...
IEC 61753-051-3:2001/COR1:2004
October 7, 2004
Corrigendum 1 - Fibre optic interconnecting devices and passive components performance standard - Part 051-3: Single-mode fibre, plug-style fixed attenuators for Category U - Uncontrolled environment
A description is not available for this item.
December 10, 2001
Fibre optic interconnecting devices and passive components performance standard - Part 051-3: Single-mode fibre, plug-style fixed attenuators for Category U - Uncontrolled environment
Contains the minimum initial test and measurement requirements and severities for a fibre optic attenuator to meet the requirements of category U environments. The contents of the corrigendum of...
Advertisement