IEC - International Electrotechnical Commission - IEC 61663-1:1999/COR1:1999

Corrigendum 1 - Lightning protection - Telecommunication lines - Part 1: Fibre optic installations

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 October 1999
Status: withdrawn

Document History

IEC 61663-1:1999/COR1:1999
October 8, 1999
Corrigendum 1 - Lightning protection - Telecommunication lines - Part 1: Fibre optic installations
A description is not available for this item.
July 29, 1999
Lightning protection - Telecommunication lines - Part 1: Fibre optic installations
Objective is to limit the number of possible primary failures occurring in the optical fibre cable in a specified installation to within values which are lower than or equal to the limit value,...
Advertisement