IEC - International Electrotechnical Commission - ISO/IEC 15426-2:2005/COR1:2008

Corrigendum 1 - Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 April 2008
Status: revised
Page Count: 1
ICS Code (Automatic identification and data capture techniques): 35.040.50

Document History

December 13, 2023
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification
ISO/IEC 15426-2:2023 This document specifies the test methods for representative samples of the equipment and the minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC...
August 10, 2015
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols
ISO/IEC 15426-2:2015 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix...
ISO/IEC 15426-2:2005/COR1:2008
April 15, 2008
Corrigendum 1 - Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification - Part 2: Two-dimensional symbols
A description is not available for this item.
March 21, 2005
Information technology -- Automatic identification and data capture techniques -- Bar code verifier conformance specification -- Part 2: Two-dimensional symbols
ISO/IEC 15426-2:2005 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix...
Advertisement