IEC - International Electrotechnical Commission - IEC 60903:2002/COR1:2003

Corrigendum 1 - Live working - Gloves of insulating material

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2003
Status: revised
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

July 28, 2014
Live working - Electrical insulating gloves
IEC 60903:2014 is applicable to electrical insulating gloves and mitts that provide protection of the worker against electric shock. This standard also covers electrical insulating gloves with...
January 27, 2005
Corrigendum 2 - Live working - Gloves of insulating material
A description is not available for this item.
IEC 60903:2002/COR1:2003
February 13, 2003
Corrigendum 1 - Live working - Gloves of insulating material
A description is not available for this item.
August 22, 2002
Live working - Gloves of insulating material
Is applicable to: - insulating gloves and mitts which should normally be used in conjunction with leather protector gloves worn over the insulating gloves to provide mechanical protection; -...
Corrigendum 1 - Specification for gloves and mitts of insulating material for live working
A description is not available for this item.
March 15, 1988
Specification for gloves and mitts of insulating material for live working
Applies to insulating gloves and mitts. Gives six classes of gloves, differing in electrical characteristics, and six categories of gloves, differing in properties. The contents of the corrigendum of...
Advertisement