IEC - International Electrotechnical Commission - CISPR 24:2010/COR1:2011

Corrigendum 1 - Information technology equipment - Immunity characteristics - Limits and methods of measurement

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 June 2011
Status: withdrawn
ICS Code (Immunity): 33.100.20

Document History

Information technology equipment - Immunity characteristics - Limitsand methods of measurement
CISPR 24:2010+A1:2015 applies to information technology equipment (ITE) as defined in CISPR 22. The object of this publication is to establish requirements that will provide an adequate level of...
April 17, 2015
Amendment 1 - Information technology equipment - Immunity characteristics - Limits and methods of measurement
A description is not available for this item.
CISPR 24:2010/COR1:2011
June 27, 2011
Corrigendum 1 - Information technology equipment - Immunity characteristics - Limits and methods of measurement
A description is not available for this item.
August 24, 2010
Information technology equipment - Immunity characteristics - Limits and methods of measurement
CISPR 24:2010 applies to information technology equipment (ITE) as defined in CISPR 22. The object of this publication is to establish requirements that will provide an adequate level of intrinsic...
October 29, 2002
Amendment 2 - Information technology equipment - Immunity characteristics - Limits and methods of measurement
A description is not available for this item.
July 18, 2001
Amendment 1 - Information technology equipment - Immunity characteristics - Limits and methods of measurement
Modifies the maximum demodulated disturbance levels for telecommunications terminal equipment in the frequency ranges 10 MHz to 30 MHz and 30 MHz to 80 MHz.
September 5, 1997
Information technology equipment - Immunity characteristics - Limits and methods of measurement
Defines the immunity test requirements for information technology equipment (ITE, as defined in CISPR 22) in relation to continuous and transient, conducted and radiated disturbances, including...
Advertisement