IEC - International Electrotechnical Commission - IEC 61435:2013
Nuclear instrumentation - High-purity germanium crystals for radiation detectors - Measurement methods of basic characteristics
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 August 2013 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Nuclear energy in general): | 27.120.01 |
abstract:
IEC 61435:2013(E) is applicable to high-purity germanium crystals used for radiation detectors for gamma-rays and X-rays. Such germanium is monocrystalline and has a net concentration of fewer... View More
Document History
IEC 61435:2013
August 12, 2013
Nuclear instrumentation - High-purity germanium crystals for radiation detectors - Measurement methods of basic characteristics
IEC 61435:2013(E) is applicable to high-purity germanium crystals used for radiation detectors for gamma-rays and X-rays. Such germanium is monocrystalline and has a net concentration of fewer than...
December 5, 1996
Nuclear instrumentation - High-purity germanium crystals for radiation detectors
Establishes uniform procedures for measurement and analysis in the determination and reporting of bulk properties relevant to the fabrication and performance of germanium radiation detectors.