IEC - International Electrotechnical Commission - IEC 62128-3:2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 3: Mutual interaction of a.c. and d.c. traction systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 September 2013 |
| Status: | published |
| Page Count: | 64 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62128-3:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations, when it is reasonably likely that hazardous voltages or currents will... View More
Document History
IEC 62128-3:2013
September 12, 2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 3: Mutual interaction of a.c. and d.c. traction systems
IEC 62128-3:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations, when it is reasonably likely that hazardous voltages or currents will arise...