IEC - International Electrotechnical Commission - IEC 62128-1:2013

Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 September 2013
Status: published
Page Count: 183
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62128-1:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any... View More

Document History

IEC 62128-1:2013
September 16, 2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
IEC 62128-1:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any installations...
May 19, 2003
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c.- and d.c.-traction systems and to any installations that may be...
Advertisement