IEC - International Electrotechnical Commission - IEC TR 62836:2013

Measurement of internal electric field in insulating materials - Pressure wave propagation method

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 September 2013
Status: replaced
Page Count: 12
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

IEC/TR 62836:2013(E), which is a technical report, contains an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications... View More

Document History

IEC TR 62836:2013
September 25, 2013
Measurement of internal electric field in insulating materials - Pressure wave propagation method
IEC/TR 62836:2013(E), which is a technical report, contains an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications...
Advertisement